EN
  • EN
  • DE
  • IT

ST16C554DIQ64

Part No ST16C554DIQ64
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description QUAD UART WITH 16-BYTE FIFOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1260132-ST16C554DIQ64
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C554DIQ64 CAD Model

Description

The ST16C554DIQ64 is a Quad Universal Asynchronous Receiver/Transmitter (UART) with FIFOs. This device, manufactured by MaxLinear (formerly Exar Corporation), is designed to provide asynchronous serial communication with enhanced features for a wide range of applications. It integrates four independent UART channels into a single chip, offering efficient and flexible serial data handling.

Applications:

  • Serial Ports: Used to add multiple serial ports to computers and embedded systems.
  • Modems: Implemented in modems and other communication devices.
  • Data Acquisition Systems: Found in data acquisition systems for serial communication with sensors and peripherals.
  • Industrial Automation: Utilized in industrial automation equipment for controlling and monitoring serial devices.
  • Point-of-Sale Systems: Employed in point-of-sale (POS) systems for connecting to serial printers and scanners.

Features:

  • Quad UART: Contains four independent UART channels.
  • FIFO Buffers: Includes 16-byte transmit and receive FIFOs to reduce CPU overhead.
  • Programmable Baud Rate Generator: Features a programmable baud rate generator for flexible serial communication speeds.
  • Interrupt Control: Offers flexible interrupt control options.
  • Modem Control Signals: Supports modem control signals for hardware flow control.
  • Automatic Hardware/Software Flow Control: Implements automatic hardware and software flow control.
  • Data Rates up to 3 Mbps: Supports data rates up to 3 Mbps.

Benefits:

  • Increased Throughput: FIFO buffers increase throughput and reduce CPU overhead.
  • Flexible Configuration: Programmable features allow for flexible configuration to meet different application requirements.
  • Simplified System Design: Integrated features simplify system design.
  • Reliable Communication: Provides reliable and consistent serial communication.

Additional Details:

The ST16C554DIQ64 is designed to meet the requirements of various serial communication standards. It typically operates with a supply voltage of 3.3V or 5V. The device is available in a QFP (Quad Flat Package). Detailed specifications, pin configurations, and application notes can be found in the official datasheet from MaxLinear.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9500 $51.3500
28+ $3.7000 $103.6000
42+ $3.5750 $150.1500
61+ $3.3250 $202.8250
79+ $3.2000 $252.8000
98+ $3.0750 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess