EN
  • EN
  • DE

ST16C2550CP-F

Part No ST16C2550CP-F
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 193781-ST16C2550CP-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C2550CP-F CAD Model

Description

The ST16C2550CP-F is a dual universal asynchronous receiver/transmitter (UART) with advanced features, manufactured by Exar Corporation. It offers two independent, high-performance serial communication channels. This device is ideal for applications requiring reliable and efficient data transfer between a host processor and serial peripherals.

Applications:

  • Industrial automation and control systems
  • Embedded systems
  • Multi-port serial communication cards
  • POS (Point-of-Sale) systems
  • Networking equipment

Features:

  • Dual UART channels
  • Data rates up to 3 Mbps
  • 32-byte transmit and receive FIFOs per channel
  • Programmable baud rate generator with crystal oscillator input
  • Automatic hardware (RTS/CTS) and software (Xon/Xoff) flow control
  • Modem control signals (CTS, RTS, DSR, DTR, RI, DCD)
  • Interrupt generation for various events (receiver ready, transmitter empty, etc.)
  • Multiplexed interrupt output
  • 5V operation
  • 48-pin DIP package

Benefits:

  • High throughput: Supports data rates up to 3 Mbps for fast data transfer.
  • Reduced CPU load: Large FIFOs and automatic flow control minimize CPU intervention.
  • Flexible configuration: Programmable baud rate generator allows for a wide range of communication speeds.
  • Reliable communication: Hardware and software flow control prevent data loss.
  • Cost-effective: Integrates two UARTs into a single chip.

The ST16C2550CP-F's large 32-byte FIFOs help to prevent data loss and improve system performance, especially in interrupt-driven environments where the CPU may not be able to immediately service each interrupt. The automatic hardware and software flow control features ensure reliable data transmission by preventing buffer overruns. The modem control signals allow for controlling external modem devices. The programmable baud rate generator can be configured to support a wide range of communication speeds. The 'F' in the part number indicates that it is lead-free. The ST16C2550CP-F offers a complete solution for applications requiring dual serial communication channels. Its advanced features and reliable performance make it a popular choice for a wide range of embedded systems and industrial control applications.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess