EN
  • EN
  • DE

SPX431AN-L

Part No SPX431AN-L
Manufacturer Exar Corporation
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.503V to 36V 150mA 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1309+
Reference case TO-92
Manufacturer Exar Corporation
Manufacturer Homepage www.exar.com
Win Source Part Number 727189-SPX431AN-L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SPX431
Introduction Date April 05, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SPX431AN-L CAD Model

Description

The SPX431AN-L is a precision adjustable shunt regulator manufactured by Exar Corporation. Shunt regulators are used to provide a stable voltage reference by shunting current away from the load when the voltage exceeds a set threshold. This makes them suitable for applications requiring a precise and stable voltage reference, such as power supplies, voltage monitors, and error amplifiers.

Applications:

  • Precision Voltage References
  • Linear Regulators
  • Switching Power Supplies
  • Voltage Monitors
  • Error Amplifiers

Features:

  • Adjustable Output Voltage
  • Low Temperature Coefficient
  • Low Output Noise
  • High Stability
  • Low Dynamic Output Impedance
  • Wide Operating Current Range

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference.
  • Temperature Stability: Maintains stable performance over a wide temperature range.
  • Low Noise: Minimizes noise in the output voltage.
  • Adjustable Output: Allows for flexible voltage configuration.
  • Simple Circuit Design: Requires few external components.

Additional Details:

The SPX431AN-L is designed to operate with a wide range of cathode currents, and its output voltage can be adjusted using external resistors. The device's low temperature coefficient ensures that the output voltage remains stable over variations in temperature. The low output noise contributes to improved performance in sensitive applications. The dynamic output impedance is a measure of how the output voltage changes with variations in the cathode current. A low dynamic output impedance indicates better voltage regulation. The SPX431AN-L requires a minimum cathode current to maintain regulation. The datasheet for the SPX431AN-L provides detailed information on the electrical characteristics, application circuits, and recommended operating conditions. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The -L suffix typically indicates a specific lead-free or RoHS-compliant package. It's important to adhere to the recommended soldering profile during assembly to prevent damage to the device.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,770+ $0.1305 $230.9850
2,295+ $0.1259 $288.9405
3,065+ $0.1132 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess