EN
  • EN
  • DE

SP809EK-L-4-0

Part No SP809EK-L-4-0
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192281-SP809EK-L-4-0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP809EK-L-4-0 CAD Model

Description

The SP809EK-L-4-0 is a voltage supervisor from Exar Corporation. Its primary function is to monitor the voltage level of a power supply and generate a reset signal when the voltage falls below a specified threshold. This functionality is essential for preventing malfunctions, data corruption, and unpredictable behavior in microcontrollers, microprocessors, and other digital circuits during power-up, power-down, or brownout conditions. The "L" likely signifies a low-power version or a specific feature variant within the SP809 family.

Applications:

  • Microcontroller-Based Systems: Provides reliable reset control for microcontrollers, ensuring proper system initialization and preventing erratic operation.
  • Embedded Systems: Monitors the power supply voltage and generates a reset signal to prevent system malfunctions due to voltage drops.
  • Industrial Control Systems: Enhances the reliability of industrial equipment by safeguarding against voltage-related failures.
  • Automotive Electronics: Used in various automotive applications to ensure stable operation of electronic control units (ECUs).
  • Portable Devices: Suitable for battery-powered devices requiring low power consumption and reliable voltage monitoring.

Features:

  • Precise Voltage Monitoring: Accurately detects undervoltage conditions.
  • Power-On Reset Generation: Generates a reset signal upon power-up to ensure proper system initialization.
  • Brownout Protection: Protects against data corruption and system malfunctions during brownout events.
  • Active-Low Reset Output: Provides an active-low reset signal compatible with most microcontrollers and microprocessors.
  • Low Supply Current: Minimizes power consumption, which is crucial for extending battery life in portable applications.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by voltage fluctuations.
  • Simplified System Design: Reduces the need for external components, simplifying circuit design.
  • Enhanced System Stability: Ensures a consistent and reliable startup sequence.
  • Protection Against Brownouts: Safeguards the system from potential damage or data loss during brownout situations.
  • Extended Battery Life: Low power consumption makes it ideal for portable applications.

Additional Details:

The voltage threshold for this part is 4.0V, meaning that when the input voltage drops below 4.0V, the reset output is asserted. It's essential to consult the device's datasheet for detailed specifications such as reset timeout period, operating temperature range, and package information. These supervisors are commonly available in small surface-mount packages like SOT-23.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess