The GMBT5551 is a high-voltage NPN small signal transistor from GTM Corporation. It is designed for use in a variety of general-purpose amplifier and switching applications. This transistor offers high breakdown voltage and fast switching speeds, making it suitable for demanding circuit designs.
Applications:
- High-voltage switching circuits
- General-purpose amplification
- Driver stages in electronic circuits
- Linear and switching applications
- Signal amplification
Features:
- High collector-emitter breakdown voltage (VCEO)
- Low collector-base capacitance
- Fast switching speed
- High current gain (hFE)
- NPN Polarity
- Lead-Free Finish/RoHS Compliant
Benefits:
- Enables high-voltage operation, increasing design flexibility.
- Facilitates efficient switching performance, reducing power losses.
- Provides reliable signal amplification with minimal distortion.
- Reduces the need for additional components in the circuit design due to high gain.
- Meets environmental regulations with lead-free and RoHS compliance.
Specifications:
The GMBT5551 features a collector-emitter breakdown voltage (VCEO) typically around 160V. The collector current (IC) is rated for continuous operation at a maximum of 600mA. It has a total power dissipation of 625mW. The operating and storage junction temperature range is -55°C to +150°C. Its transition frequency is typically 100 MHz allowing for use in higher frequency applications.
The GMBT5551 is commonly available in a through-hole TO-92 package, which is easy to mount and provides good thermal dissipation. It is designed to provide stable and reliable performance across a wide range of operating conditions. Its robust design makes it suitable for industrial and consumer applications.