EN
  • EN
  • DE

SP809EK-4.4

Part No SP809EK-4.4
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192277-SP809EK-4.4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP809EK-4.4 CAD Model

Description

The SP809EK-4.4 is a voltage supervisor IC from Exar Corporation, designed to monitor the power supply voltage in electronic circuits. It provides a reset signal to a microcontroller or other digital device when the voltage falls below a specific threshold. This is crucial for preventing erratic behavior, data corruption, and system crashes during power-up, power-down, or brownout conditions.

Applications:

  • Microcontroller-based Systems: Provides reliable reset functionality for microcontrollers, ensuring proper initialization and preventing lock-ups.
  • Embedded Systems: Used in embedded systems to monitor the power supply and trigger a reset in case of voltage drops.
  • Industrial Automation: Protects industrial control systems from voltage fluctuations that can lead to malfunctions.
  • Automotive Electronics: Ensures stable operation of electronic control units (ECUs) in automotive applications.
  • Consumer Electronics: Used in various consumer electronic devices to improve reliability and prevent data loss.

Features:

  • Precise Voltage Monitoring: Accurately monitors the supply voltage to detect undervoltage conditions.
  • Power-On Reset Generation: Automatically generates a reset signal when power is applied, ensuring proper system startup.
  • Brownout Protection: Detects brownout conditions (voltage dips) and asserts a reset signal to prevent data corruption.
  • Active-Low Reset Output: The reset output is active low, meaning it goes low when a reset condition is detected.
  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered applications.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by voltage fluctuations.
  • Simplified System Design: Reduces the need for external components, simplifying circuit design.
  • Enhanced System Stability: Ensures that the system starts in a known state upon power-up.
  • Protection Against Brownout Conditions: Safeguards the system from potential damage or data loss during brownout events.
  • Extended Battery Life: Low power consumption makes it ideal for portable applications.

Additional Details:

The "4.4" in the part number indicates that the voltage threshold is 4.4V. When the supply voltage drops below this level, the SP809EK-4.4 asserts the reset output. It's important to consult the datasheet for specific details such as the reset timeout period and operating temperature range. The SP809EK-4.4 is typically available in a small surface-mount package like SOT-23.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess