EN
  • EN
  • DE

LTC1385ISW#TRPBF

Part No LTC1385ISW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 2/2 Transceiver Full RS562 18-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SO
Family Name LTC1385
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879052-LTC1385ISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1385ISW#TRPBF CAD Model

Description

Product Overview: LTC1385ISW#TRPBF

The LTC1385ISW#TRPBF is a robust and versatile RS232 transceiver from Analog Devices Inc., designed to facilitate reliable serial communication in a variety of applications. This integrated circuit (IC) provides the necessary interface between a digital logic circuit and a serial communication port, ensuring seamless data transmission even in demanding environments.

Key Features

  • Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with standard TTL and CMOS levels and simplifying power management in embedded systems.
  • Low Power Consumption: It features a low power shutdown mode, significantly reducing power usage when the transceiver is not in active operation, making it ideal for power-sensitive applications.
  • High Data Rates: Capable of supporting data rates up to 2.5Mbps, the LTC1385ISW#TRPBF is suitable for high-speed data communication requirements.
  • Electrostatic Discharge Protection: With integrated electrostatic discharge (ESD) protection, the device can withstand ESD events, ensuring reliability and longevity in harsh electrical environments.
  • Multiple Drivers and Receivers: This transceiver includes three drivers and five receivers, providing the flexibility to interface with multiple RS232 connections within a single package.

Applications

The LTC1385ISW#TRPBF is designed for use in a wide range of applications where RS232 communication is required, including:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Computer Peripherals
  • Data Acquisition Systems

Package and Quality

The device comes in a 24-lead SW package, which is a wide-bodied, small-outline integrated circuit (SOIC) package. This package is well-suited for space-constrained applications while still providing adequate thermal performance. Additionally, the LTC1385ISW#TRPBF is available in tape and reel packaging (denoted by the #TRPBF suffix), facilitating efficient assembly processes for high-volume manufacturing.

As with all products from Analog Devices Inc., the LTC1385ISW#TRPBF is manufactured to high-quality standards, ensuring reliable performance for critical applications. Its robust design and comprehensive feature set make it a top choice for designers looking to implement RS232 communication in their systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess