EN
  • EN
  • DE

SP708EU

Part No SP708EU
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Description Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192265-SP708EU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP708EU CAD Model

Description

The SP708EU is a supervisory circuit manufactured by Exar Corporation. This integrated circuit is designed to monitor voltage levels within a system and provide a reset signal when the voltage falls below a specified threshold. Its primary function is to ensure the reliable operation of microprocessors, microcontrollers, and other digital systems by preventing them from running erratically during power-up, power-down, or brownout conditions.

Applications

  • Microprocessor-based systems: Used to monitor the supply voltage and reset the microprocessor if it falls out of range.
  • Microcontroller applications: Provides a reliable reset signal for microcontrollers in embedded systems.
  • Industrial control systems: Protects critical components from voltage fluctuations.
  • Automotive electronics: Ensures the stable operation of electronic control units (ECUs).
  • Consumer electronics: Used in devices like set-top boxes, DVD players, and other digital appliances to ensure reliable operation.

Features

  • Precision voltage monitoring: Accurately monitors the supply voltage to detect undervoltage conditions.
  • Reset output: Provides a clean and reliable reset signal to the microprocessor or microcontroller.
  • Low supply current: Minimizes power consumption in battery-powered applications.
  • Internal watchdog timer: Detects and resets the system if the processor stops responding.
  • Manual reset input: Allows for external reset of the system.

Benefits

  • Improved system reliability: Prevents erratic operation and data corruption due to voltage fluctuations.
  • Simplified system design: Reduces the need for external components, saving board space and cost.
  • Enhanced system stability: Ensures that the system starts up and shuts down in a controlled manner.
  • Protection against data loss: Prevents data corruption by resetting the system before a brownout occurs.
  • Increased system uptime: Minimizes downtime by preventing system crashes and errors.

Additional Details

The SP708EU typically operates from a supply voltage of 3V to 5V. It offers various threshold voltage options to accommodate different system requirements. The device is available in a small outline integrated circuit (SOIC) package, making it suitable for surface-mount applications. The reset output is typically an active-low signal, which is asserted when the supply voltage falls below the threshold. The device also incorporates hysteresis to prevent oscillations on the reset output. The internal watchdog timer is configurable and can be disabled if not needed. The SP708 series includes variations with different reset timeout periods, allowing designers to choose the optimal setting for their application.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess