The SP3220EET is a RS-232 transceiver manufactured by Exar Corporation. It is designed to provide a reliable interface between RS-232 communication ports and logic-level signals in a variety of electronic devices. The SP3220EET conforms to TIA/EIA-232-F standards and features integrated charge pumps for single-supply operation.
Applications:
- Notebook and laptop computers
- Subnotebooks
- Palmtop PCs
- Handheld PCs
- Printers
- Point-of-sale (POS) equipment
- Modems
Features:
- Meets all EIA-232 and V.28 specifications
- Operates from a single +3.0V to +5.5V power supply
- Requires only 0.1μF external capacitors
- Two drivers and two receivers
- Data rates up to 250kbps
- Available in TSSOP and SSOP packages
- Enhanced ESD specifications: ±15kV Human Body Model (HBM) and ±8kV IEC61000-4-2 Contact Discharge
Benefits:
- Space Saving: Small external capacitors reduce board space requirements.
- Reliable Communication: Offers robust ESD protection for enhanced data integrity.
- Simplified Power Supply: Operates from a single supply, simplifying system design.
- Versatile Applications: Suitable for a wide range of RS-232 communication needs.
- Efficient Data Transfer: Supports data rates up to 250kbps.
Additional Details:
The SP3220EET integrates a charge pump that allows the device to generate RS-232 voltage levels from a single power supply, reducing the need for additional power supplies. It includes two drivers to convert TTL/CMOS logic levels to RS-232 levels, and two receivers to convert RS-232 levels back to TTL/CMOS logic levels. The device is designed with enhanced ESD protection, making it more resilient to electrostatic discharge events. The 'T' suffix likely relates to the packaging type or specific testing procedures.