EN
  • EN
  • DE

SP207HCA

Part No SP207HCA
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V High-Speed RS-232 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191937-SP207HCA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP207HCA CAD Model

Description

The SP207HCA is a multi-channel RS-232 line driver/receiver interface device manufactured by Exar Corporation. It is designed to meet the needs of serial communication in various applications by providing reliable and efficient data transmission and reception. The SP207HCA is a robust solution for converting single-ended TTL or CMOS logic levels into RS-232 compatible signals, ensuring reliable communication over longer distances and in noisy environments.

Applications

  • Serial ports in PCs and peripherals
  • Modems
  • Printers
  • Data acquisition systems
  • Diagnostic equipment

Features

  • Meets all EIA-232D and V.28 specifications
  • Operates from a single +5V power supply
  • Low power consumption
  • On-chip charge pump generates ±10V output voltages
  • 30V/µs slew rate
  • 300kbps data rate
  • TTL/CMOS compatible inputs and outputs
  • Short-circuit protection

Benefits

  • Reliable RS-232 communication: The SP207HCA ensures robust and dependable serial communication by adhering to industry standards, reducing the risk of data errors and transmission failures.
  • Single supply operation: Operating from a single +5V power supply simplifies system design and reduces the need for multiple voltage rails, making it easier to integrate into various applications.
  • Low power consumption: The low power consumption of the SP207HCA contributes to energy efficiency, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Integrated charge pump: The on-chip charge pump eliminates the need for external components to generate the required ±10V output voltages, reducing board space and cost.
  • High data rate: With a data rate of 300kbps, the SP207HCA supports high-speed serial communication, enabling efficient data transfer in demanding applications.

Additional Details

The SP207HCA consists of multiple drivers and receivers, enabling simultaneous transmission and reception of data. The integrated charge pump converts the +5V input to the ±10V required for RS-232 signal levels. It provides short-circuit protection to prevent damage in case of output shorts. The SP207HCA is typically available in DIP and SOIC packages, making it easy to integrate into existing designs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess