EN
  • EN
  • DE

SP202ECN/TR

Part No SP202ECN/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description High-Performance RS-232 Line Drivers/Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191924-SP202ECN/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP202ECN/TR CAD Model

Description

The SP202ECN/TR is a RS-232 transceiver manufactured by Exar Corporation. It's designed to meet the needs of serial communication applications, providing a reliable interface between a microcontroller or processor and an external device utilizing the RS-232 standard. This transceiver operates from a single 5V power supply and integrates charge pump circuitry to generate the ±10V RS-232 voltage levels from the 5V supply. The /TR suffix often indicates a tape and reel packaging for automated assembly.

Applications

  • Notebook Computers: Enabling serial communication in portable computing devices.
  • Sub-Notebooks: Supporting RS-232 connectivity in compact devices.
  • Palmtop PCs: Providing a serial interface for handheld computers.
  • Battery Powered Systems: Suitable due to its low power operation.
  • Printers: Used for serial communication between computers and printers.
  • Peripherals: Connecting various peripherals to a host system.

Features

  • Single 5V Power Supply: Operates from a single 5V power source, simplifying power supply requirements.
  • Meets all RS-232D and ITU V.28 Specifications: Complies with industry standards for RS-232 communication.
  • Output Swing ±10V with 5V Supply: Generates the necessary voltage levels for RS-232 communication from a single 5V input.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • Internal Tiny Charge Pump: Integrates charge pump circuitry to generate the required voltage levels.
  • High Data Rate: Supports data rates up to 120kbps.
  • Latch-Up Free: Resistant to latch-up, enhancing reliability.

Benefits

  • Simplified System Design: Requires only a single 5V power supply, reducing the complexity of the power supply design.
  • Reliable Communication: Meets RS-232 standards, ensuring reliable data transmission.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable applications.
  • Compact Solution: Integrated charge pump reduces the need for external components, saving space.
  • Robust Performance: Latch-up free design ensures reliable operation in harsh environments.
  • Versatile Connectivity: Allows connection to a wide range of RS-232 compatible devices.

Additional Details

The SP202ECN/TR typically comes in a DIP or SOIC package. It includes two drivers and two receivers, enabling full-duplex communication. The transceiver is designed for applications where a reliable and compliant RS-232 interface is required with minimal power consumption. The operating temperature range and specific electrical characteristics can be found in the device's datasheet.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0014 $60.0840
145+ $0.8224 $119.2480
220+ $0.7958 $175.0760
300+ $0.7704 $231.1200
390+ $0.7450 $290.5500
520+ $0.6676 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,761 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess