EN
  • EN
  • DE

MP5010GN

Part No MP5010GN
Manufacturer Exar Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1443+
Reference case TO92-2
Manufacturer Exar Corporation
Manufacturer Homepage www.exar.com
Win Source Part Number 711334-MP5010GN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP5010GN CAD Model

Description

The MP5010GN is a transient voltage suppressor (TVS) diode manufactured by Exar Corporation. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. The device offers robust surge protection and clamping capabilities, ensuring the reliability of electronic circuits in harsh environments.

Applications:

  • Power Supplies: Protection against voltage spikes and surges.
  • Communication Lines: Safeguarding data transmission equipment from lightning-induced surges.
  • Industrial Control Systems: Protecting sensitive control circuitry from voltage transients.
  • Consumer Electronics: Surge protection for appliances and devices.
  • Automotive Electronics: Protecting electronic systems within vehicles from voltage fluctuations.

Features:

  • High Surge Capability: Designed to withstand high surge currents without degradation.
  • Low Clamping Voltage: Provides effective clamping to protect sensitive components.
  • Fast Response Time: Quickly responds to transient voltage events.
  • Unidirectional Configuration: Optimized for unidirectional voltage protection.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • Compact Package: Space-saving design for easy integration into various applications.

Benefits:

  • Enhanced System Reliability: Protects electronic components from damage due to voltage transients, increasing overall system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure and downtime caused by surge events.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection.
  • Easy Integration: Simple to incorporate into existing circuit designs.
  • Compliance with Standards: Meets industry standards for surge protection.

Additional Details:

The MP5010GN TVS diode has a peak pulse power dissipation rating suitable for handling significant surge events. Its low clamping voltage ensures that the voltage across the protected components remains within safe operating limits during a surge. The fast response time enables it to react quickly to transient events, preventing damage to sensitive electronics. It's commonly used in power supplies, communication lines, and industrial control systems to protect against lightning strikes, ESD, and other voltage surges. The specific datasheet should be consulted for detailed electrical characteristics, surge current ratings, and clamping voltage specifications.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess