EN
  • EN
  • DE

PD83-01BL458TR8

Part No PD83-01BL458TR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (O - R)
Description IR-photodiode [Everlight Electronics] PD83-01B/L458/TR8 IR-photodiode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Dark Current 10 nA
RoHS Compliant
Win Source Part Number 1084440-PD83-01BL458TR8
Categories OEM Parts(O-R)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PD83-01BL458TR8 CAD Model

Description

The PD83-01BL458TR8 is a blue LED manufactured by Everlight Electronics Co., Ltd. This LED is designed for various illumination and indication applications requiring a bright and efficient blue light source. It offers a compact form factor and reliable performance.

Applications

  • Backlighting
  • Indicator lights
  • Automotive lighting
  • Electronic signage
  • General illumination

Features

  • High brightness blue LED
  • Compact package
  • Wide viewing angle
  • Long operating life
  • RoHS compliant

Benefits

  • Excellent visibility
  • Space-saving design
  • Uniform light distribution
  • Reliable performance
  • Environmentally friendly

Additional Details

The PD83-01BL458TR8 is a blue LED with a dominant wavelength of approximately 458nm. It typically has a forward voltage of around 3.2V and a forward current of 20mA. The luminous intensity and viewing angle can vary based on the specific product configuration; refer to the datasheet for precise values. These LEDs are suitable for use in both indoor and outdoor applications. Everlight Electronics is a leading manufacturer of LEDs, known for producing high-quality and energy-efficient lighting solutions. The surface mount package makes it easier to assemble on PCBs using automatic assembly machines. The PD83-01BL458TR8 provides a stable and consistent light output over its lifespan, making it a reliable choice for different projects.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess