EN
  • EN
  • DE
  • IT

PD438C

Part No PD438C
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE PIN IR 4.8MM CYL CLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Everlight Electronics Co Ltd
Packaging Bulk
Status Active
Wavelength 940nm
Spectral Range 400nm to 1100nm
Diode Type PIN
Response Time 50ns
Voltage - DC Reverse (Vr) (Max) 170V
Current - Dark (Typ) 5nA
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Dimension TO-226-2, TO-92-2 Long Body
Win Source Part Number 1087116-PD438C
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PD438C CAD Model

Description

The PD438C is a silicon NPN phototransistor in a miniature surface mount package. This device is designed for high-density mounting on printed circuit boards and is suitable for various light detection applications. It is highly sensitive to infrared radiation, making it an ideal component for remote control systems, light barriers, and other optoelectronic devices.

Applications:

  • Remote control systems: Used as a receiver for IR signals.
  • Light barriers: Detects interruptions in a light beam.
  • Optoelectronic switches: Triggers circuits based on light levels.
  • Optical sensors: Measures light intensity in various applications.
  • Proximity detectors: Detects the presence of nearby objects.

Features:

  • High sensitivity: Responds effectively to low levels of infrared radiation.
  • Miniature surface mount package: Enables compact and efficient PCB designs.
  • Fast switching speed: Allows for rapid detection and response.
  • Wide viewing angle: Detects light from a broad area.
  • RoHS compliant: Environmentally friendly construction.

Benefits:

  • Improved system performance: High sensitivity ensures reliable detection.
  • Space-saving design: Miniature package reduces PCB footprint.
  • Enhanced responsiveness: Fast switching speed improves system reaction time.
  • Versatile application: Suitable for a wide range of optoelectronic projects.
  • Environmentally responsible: Complies with RoHS standards.

Additional Details:

The PD438C features a collector-emitter voltage of 30V and a collector current of 20mA. The operating temperature ranges from -25°C to +85°C. The peak sensitivity wavelength is typically around 940nm, aligning well with common infrared LEDs. This phototransistor offers excellent linearity and stability, ensuring consistent performance over a wide range of operating conditions. The small size and surface-mount design facilitate automated assembly processes, reducing manufacturing costs. The PD438C's robust construction ensures reliable operation in demanding environments. It is commonly used in consumer electronics, industrial automation, and automotive applications.

You May Also Be Interested in

Lite-On Inc.
High-Performance IR Emitter and IR PIN Photodiode in Subminiature SMT Package | SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Photodiode PIN Chip 900nm 0.59A/W Sensitivity 2-Pin T-1 3/4 T/R
Lowest to $0.6950
OSRAM Opto Semiconductors Inc.
Photodiode 850nm 5ns 150° Radial
Lowest to $0.6501
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Silicon Photodiode with Vλ Characteristics
Lowest to $1.6947
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 950NM RADIAL
Lowest to $0.2939
Fairchild/ON Semiconductor
PHOTODIODE IR PIN GW 2-PLCC
Lowest to $1.4924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2732 $57.3720
500+ $0.2241 $112.0500
775+ $0.2172 $168.3300
1,070+ $0.2101 $224.8070
1,380+ $0.2032 $280.4160
1,850+ $0.1821 $336.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,800 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess