EN
  • EN
  • DE

HSDL-5400

Part No HSDL-5400
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Photodiodes
Description High-Performance IR Emitter and IR PIN Photodiode in Subminiature SMT Package | SENSOR PHOTODIODE 875NM 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Wavelength 875nm
Spectral Range 770nm ~ 1000nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Dark 1nA
Active Area 0.15mm2
Viewing Angle 110°
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 2-SMD, Flat Lead
Manufacturer Pack Quantity 500
MSL Level 2A (4 Weeks)
Win Source Part Number 1181810-HSDL-5400
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HSDL-5400 CAD Model

Description

The Lite-On Inc. HSDL-5400 is a PIN diode that has a viewing angle of 110° and a wavelength of 875nm.

  • Viewing Angle: 110°
  • Wavelength: 875nm
  • Spectral Range: 770nm to 1000nm
  • Active Area: 0.15mm2
  • Voltage Rating: 40V
  • Packaging: Bulk
  • Manufacturer Pack Quantity: 500
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Current Dark: 1nA

You May Also Be Interested in

Vishay
Photodiode PIN Chip 950nm 2-Pin SMD T/R / PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6530
Vishay
PHOTODIODE PIN 940NM GULLWING
Lowest to $0.3249
Fairchild/ON Semiconductor
PHOTODIODE OVERMOUNT BRD GW SMD
Lowest to $0.8901
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6047
Fairchild/ON Semiconductor
PHOTODIODE GAAS 940NM SIDELOOKER
Lowest to $0.7717
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL BK
Lowest to $0.2100
Fairchild/ON Semiconductor
PHOTODIODE 880NM BLACK 5MM
Lowest to $0.6342
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 3MM HI SPD/SEN
Lowest to $0.0437
New Japan Radio
OptoCouplers & OptoIsolators HiSpd PIN Photodiode
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess