Products specifications Report Issue?

Category Relays>Contactors (Electromechanical)
Mfr TE Connectivity Aerospace, Defense and Marine
Series LEV200, KILOVAC
Package Bulk
Mounting Type Chassis Mount
Coil Voltage 24VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 500 A
Switching Voltage 900VDC - Max
Features Sealed - Hermetically
Termination Style Stud, Wire Leads
Temperature Range - Operating -40°C ~ 85°C
Must Operate Voltage 19 VDC
Must Release Voltage 5 VDC
Operate Time 25 ms
Release Time 12 ms
Coil Current 600 mA
Coil Resistance 40Ohms
Base Product Number LEV200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0045
Other Names 7-1618387-1-ND,7-1618387-1,716183871,A101166
Standard Package 1
Win Source Part Number 1038938-LEV200A5ANA
Ultra Librarian 3D Model Ultra Librarian LEV200A5ANA CAD Model

Description

The LEV200A5ANA is a SPST-NO (DM) (1 Form X) contact form relay manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Switching Voltage: 900VDC - Max
  • Contact Rating: 500 A
  • Coil Voltage: 24VDC
  • Coil Current: 600 mA
  • Must Operate Voltage: 19 VDC
  • Must Release Voltage: 5 VDC
  • Mounting: Chassis
  • Temperature Range: -40°C ~ 85°C
  • Sealed: Hermetically Sealed
  • Package: Bulk

You May Also Be Interested in

Omron
RELAY GEN PURPOSE
Need more? Email Us
ECAD model for MY2IN-GS AC48
Omron
RELAY GEN PURPOSE DPDT 10A 50V
Need more? Email Us
ECAD model for MKS2PI AC50
Omron
RELAY GEN PURPOSE DPDT 5A 110V
Need more? Email Us
ECAD model for MY2N-D2 DC100/110 (S)
Omron
RELAY GEN PURPOSE 4PDT 3A 48V
Need more? Email Us
ECAD model for MY4N-D2 DC48 (S)
Omron
RELAY GEN PURPOSE SPST 30A 12V
Need more? Email Us
ECAD model for MGN1X-DC12
Omron
RELAY GEN PURPOSE
Need more? Email Us
ECAD model for MY4IN-CR-GS AC220/240
Omron
RELAY GEN PURPOSE 4PDT 3A 120V
Need more? Email Us
ECAD model for MY4 AC110/120 (S)
Omron
RELAY GEN PURPOSE 4PDT 3A 24V
Need more? Email Us
ECAD model for MY4Z AC24 (S)
Omron
RELAY GEN PURPOSE 4PDT 3A 24V
Need more? Email Us
ECAD model for MY4-GS-R DC24

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.6717 $105.6717
2+ $102.2630 $204.5260
3+ $98.8542 $296.5626
4+ $88.6279 $354.5116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 480 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention