EN
  • EN
  • DE

ITR9908

Part No ITR9908
Manufacturer Everlight Electronics Co Ltd
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 65457-ITR9908
Popularity Low
Supply and Demand Status Balance
Package Bulk
Product Status Active
Number of Channels 1
Rise / Fall Time (Typ) 15µs, 15µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 30V
Current - Output / Channel 20mA
Voltage - Forward (Vf) (Typ) 2.6V
Current - DC Forward (If) (Max) 50mA
Vce Saturation (Max) 400mV
Grade -
Operating Temperature -25°C ~ 85°C
Mounting Type Through Hole
Package / Case 4-DIP (0.200", 5.08mm)
Ultra Librarian 3D Model Ultra Librarian ITR9908 CAD Model

Description

The ITR9908 is a low popularity integrated circuit manufactured by Everlight Electronics Co Ltd.

You May Also Be Interested in

Renesas Electronics America
Lowest to €1.5384
Renesas Electronics America
Lowest to €0.6237
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Lowest to €0.4617
Renesas Electronics America
Need more? Email Us
Conexant Systems
Need more? Email Us
Renesas Electronics America
Lowest to €0.5843
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ €0.1830 €45.7400
610+ €0.1501 €91.5724
945+ €0.1455 €137.4533
1,305+ €0.1407 €183.6086
1,685+ €0.1360 €229.2118
2,255+ €0.1219 €274.9811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess