EN
  • EN
  • DE

ITR1502SR40A/TR8

Part No ITR1502SR40A/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (F - I)
Description Photointerrupter Reflective 1-CH 940nm 4-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066103-ITR1502SR40A/TR8
Categories OEM Parts(F-I)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ITR1502SR40A/TR8 CAD Model

Description

The ITR1502SR40A/TR8 is a reflective object sensor from Everlight Electronics Co., Ltd. This type of sensor combines an infrared (IR) emitter and a phototransistor receiver in a single package. It detects the presence of an object by emitting IR light and measuring the amount of light reflected back to the receiver.

Applications:

  • Line following robots
  • Object detection
  • Proximity sensing
  • Edge detection
  • Automated guided vehicles (AGVs)

Features:

  • Compact size
  • High sensitivity
  • Fast response time
  • Operating wavelength: 940nm
  • Emitter and detector in one package

Benefits:

  • Simple object detection: Provides a simple and reliable way to detect the presence of objects without physical contact.
  • Versatile: Can be used in a wide range of applications requiring object detection, proximity sensing, or position sensing.
  • Easy to use: The integrated emitter and detector simplify circuit design and reduce component count.
  • Compact design: The small size of the sensor allows it to be easily integrated into various devices and systems.
  • Fast response: The fast response time enables accurate detection of moving objects.

Additional Details:

The ITR1502SR40A/TR8 operates by emitting infrared light from the built-in IR emitter. When an object is present in front of the sensor, some of the emitted light is reflected back to the phototransistor receiver. The amount of reflected light detected by the receiver is proportional to the distance and reflectivity of the object. The output of the phototransistor can be used to trigger a digital signal or to provide an analog signal that represents the distance to the object. The operating wavelength of 940nm is a common standard for IR object sensors. The "TR8" suffix likely refers to the tape and reel packaging for automated assembly.

Everlight is a well-known manufacturer of optoelectronic components, and their reflective object sensors are widely used in various industrial and consumer applications.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Taiyo Yuden
Need more? Email Us
TT Electronics
Lowest to $6.0469
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1290 $50.3100
950+ $0.1058 $100.5100
1,465+ $0.1025 $150.1625
2,020+ $0.0992 $200.3840
2,610+ $0.0959 $250.2990
3,490+ $0.0860 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,600 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess