EN
  • EN
  • DE

IRM-V538M3/TR1

Part No IRM-V538M3/TR1
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826159-IRM-V538M3/TR1
Package Tape & Reel (TR)
Product Status Active
Sensing Distance 8m
B.P.F. Center Frequency 38.0kHz
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 400µA
Orientation Side View
Mounting Type Surface Mount
Operating Temperature -20°C ~ 80°C
Ultra Librarian 3D Model Ultra Librarian IRM-V538M3/TR1 CAD Model

Description

The Everlight Electronics Co Ltd IRM-V538M3/TR1 is an electronic component that is suitable for various applications.

    You May Also Be Interested in

    Panduit Corp
    PROFESSIONAL GRADE ST35 RED, .75
    Need more? Email Us
    Panduit Corp
    ST PIPE MRKR, SERVICE AIR, YL, E
    Need more? Email Us
    Excelitas Technologies
    OEM POWER SUPPLY, 115 VAC, 1900V
    Need more? Email Us
    Panduit Corp
    ST PIPE MRKR, KEROSENE, YL, C,EA
    Need more? Email Us
    Essentra Components
    FAN FRAME FILTER ALUM/STN 60MM
    Need more? Email Us
    Omron
    SHARP CUT FILTER M27
    Lowest to $299.1188
    FLIR Lepton
    FLIR VIBRATING NCV WITH FLASHLIG
    Need more? Email Us
    Advantech Corp
    4-PORT 1G COPPER NIC WITH INTEL
    Need more? Email Us
    Brady Corporation
    B302-7X10-YK-T-SATELLITE STORAGE
    Lowest to $9.5165

    Top Sellers

    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0951
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    60+ $0.8732 $52.3920
    140+ $0.7165 $100.3100
    220+ $0.6941 $152.7020
    300+ $0.6717 $201.5100
    390+ $0.6493 $253.2270
    520+ $0.5821 $302.6920
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 95 pieces
    MOQ: 60 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess