EN
  • EN
  • DE

IRM-H538M3/TR2

Part No IRM-H538M3/TR2
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (F - I)
Description IR Remote Receiver 38KHz 3-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065651-IRM-H538M3/TR2
Categories OEM Parts(F-I)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRM-H538M3/TR2 CAD Model

Description

The IRM-H538M3/TR2 is a miniature infrared (IR) receiver module from Everlight Electronics, designed for remote control systems. This module demodulates the received infrared signal, outputting a signal that can be used by a microcontroller or other digital logic to interpret the remote control command. It's a compact and reliable solution for adding IR remote control functionality to various electronic devices.

Applications

  • Televisions and Set-Top Boxes: For receiving remote control signals to change channels, adjust volume, and navigate menus.
  • Audio/Video Equipment: In DVD players, Blu-ray players, amplifiers, and other A/V components for remote operation.
  • Air Conditioners and HVAC Systems: Enabling remote control of temperature, fan speed, and mode settings.
  • Home Automation Systems: Integrating with smart home hubs to control lighting, appliances, and other connected devices via IR remotes.
  • Toys and Robotics: Used in remote-controlled toys and robots for wireless control.

Features

  • Miniature Package: Compact size allows for easy integration into space-constrained designs.
  • High Sensitivity: Excellent sensitivity to IR signals, ensuring reliable remote control operation even at a distance.
  • Carrier Frequency: Designed to receive IR signals modulated at a carrier frequency of 38 kHz.
  • Supply Voltage: Operates on a standard 5V supply voltage.
  • TTL/CMOS Compatibility: Output signal is compatible with standard TTL and CMOS logic levels.

Benefits

  • Simplified Remote Control Design: Integrates all necessary components for IR signal reception and demodulation into a single module.
  • Improved Noise Immunity: Built-in filtering and signal processing techniques reduce the impact of ambient light and electrical noise.
  • Long Operating Range: Enables reliable remote control operation over a considerable distance.
  • Reduced Component Count: Simplifies the design and reduces the overall component count on the PCB.
  • Cost-Effective Solution: Provides a cost-effective solution for adding IR remote control functionality to electronic devices.

Additional Details

The IRM-H538M3/TR2 operates within a specified supply voltage range, typically around 4.5V to 5.5V. It features a molded plastic package that provides physical protection for the internal components. The output signal is an active-low signal, meaning that it is normally high and goes low when an IR signal is detected. The module also includes an internal filter to suppress unwanted noise and interference.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess