EN
  • EN
  • DE

IR908-7C(RUT)

Part No IR908-7C(RUT)
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (F - I)
Description Infrared Led Pin E4 E5 E6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957800-IR908-7C(RUT)
Categories OEM Parts(F-I)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR908-7C(RUT) CAD Model

Description

The IR908-7C(RUT) is an infrared emitting diode (IRED) manufactured by Everlight Electronics Co. Ltd. It is designed to emit infrared light at a specific wavelength, typically around 940nm, which is commonly used in remote control systems and other infrared-based applications. The 'RUT' suffix likely indicates specific packaging or electrical characteristics, but this should be confirmed with the manufacturer's datasheet.

Applications

  • Remote control systems (TVs, DVD players, etc.)
  • Infrared data transmission
  • Optical sensors
  • Light curtains
  • Proximity detectors
  • Security systems

Features

  • High radiant intensity: Provides strong infrared light output.
  • Narrow viewing angle: Focuses the emitted light for efficient transmission.
  • Standard wavelength: Operates at the common 940nm wavelength.
  • High reliability: Designed for long-lasting performance.
  • Low forward voltage: Minimizes power consumption.
  • RoHS compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Long-range operation: High radiant intensity allows for operation over greater distances.
  • Efficient power usage: Low forward voltage reduces energy consumption.
  • Reliable performance: High reliability ensures consistent operation.
  • Easy integration: Compatible with standard infrared receiver circuits.
  • Versatile application: Suitable for a wide range of infrared-based systems.
  • Environmental compliance: RoHS compliance ensures that the product meets environmental regulations.

Additional Details

The IR908-7C(RUT) IRED typically requires a forward current of around 50-100mA to achieve its rated radiant intensity. The viewing angle is generally narrow, typically between 15 and 30 degrees. Detailed optical and electrical characteristics, including radiant intensity, forward voltage, and spectral bandwidth, can be found in the Everlight Electronics datasheet. Pulse current ratings and maximum power dissipation should also be reviewed prior to use.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess