EN
  • EN
  • DE

HIR26-21C/L289/CT

Part No HIR26-21C/L289/CT
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 710300-HIR26-21C/L289/CT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HIR26-21C/L289/CT CAD Model

Description

The Everlight HIR26-21C/L289/CT is a high-intensity infrared (IR) emitting diode. It's designed to emit infrared light at a specific wavelength, typically around 940nm, for various remote control and sensing applications.

Applications

  • Remote controls for televisions, DVD players, and other consumer electronics.
  • Infrared data transmission (e.g., IrDA communication).
  • Optical switches and encoders.
  • Proximity sensors.
  • Light curtains for safety applications.

Features

  • High Radiant Intensity: Provides a strong IR signal for reliable operation.
  • Peak Emission Wavelength: Typically 940nm, a common wavelength for IR applications.
  • Narrow Viewing Angle: Focuses the IR beam for targeted transmission.
  • Through-Hole Mounting: Designed for easy installation on printed circuit boards.
  • High Reliability: Built to withstand demanding operating conditions.

Benefits

  • Extended Range: The high radiant intensity allows for reliable operation over longer distances.
  • Low Power Consumption: Efficiently converts electrical energy into infrared light, minimizing power drain.
  • Immunity to Visible Light: Operates effectively even in brightly lit environments.
  • Long Lifespan: Provides years of reliable performance with proper use.
  • Simple Integration: Easy to incorporate into existing circuit designs.

Additional Details

The HIR26-21C/L289/CT typically operates with a forward voltage of around 1.2-1.5V and a forward current of around 100mA. Radiant intensity is a key parameter and is usually specified in mW/sr (milliwatts per steradian). The narrow viewing angle helps to concentrate the emitted light. The device's operating temperature range is typically from -25°C to +85°C. This device is ROHS compliant. Refer to the Everlight datasheet for precise electrical and optical characteristics, including forward voltage vs. forward current curves, radiant intensity vs. forward current curves, and spectral emission characteristics. Correct resistor selection is essential for limiting the forward current and preventing damage to the LED.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess