EN
  • EN
  • DE

ELSW-F91R3-0LPNM-BR4R6

Part No ELSW-F91R3-0LPNM-BR4R6
Manufacturer Everlight Electronics Co Ltd
Catalog LED Lighting - Color
Description LED SHWO 3W HI PWR RED SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 11 Weeks
Features LED Lighting Color series Red 623nm (615nm ~ 630nm) 1414 (3535 Metric)
Manufacturer Everlight Electronics Co Ltd
Series SHWO
Package Reel - TR
Mounting Surface Mount
Package 1414 (3535 Metric)
Case / Package SMD
Family Name ELSW-F91
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 1080-1322-1, 1080-1322-2, H110001505, 1080-1322-6, ELSWF91R30LPNMBR4R6
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870379-ELSW-F91R3-0LPNM-BR4R6
Ultra Librarian 3D Model Ultra Librarian ELSW-F91R3-0LPNM-BR4R6 CAD Model

Description

Everlight Electronics Co Ltd presents an LED Lighting Color series electronic component with a red 623nm (615nm ~ 630nm) 1414 (3535 Metric) lighting color.

  • Series: LED Lighting Color
  • Color: Red 623nm (615nm ~ 630nm)
  • Package: 1414 (3535 Metric)
  • Supply and Demand Status: Limited
  • Quantity per Package: 400

You May Also Be Interested in

Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us
AMS-TAOS USA Inc.
Need more? Email Us
Lumileds
RED
Lowest to $2.4879
Lumins Inc.
LED SST10 RED 730NM SMD
Lowest to $1.3723
Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 RED 620NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED 625NM SMD
Need more? Email Us
Lumileds
LED LUXEON Z AMBER 590NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 BLU 458NM SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess