EN
  • EN
  • DE

EL3H7(A)(TB)(FT-3)-G

Part No EL3H7(A)(TB)(FT-3)-G
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP4
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 714151-EL3H7(A)(TB)(FT-3)-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL3H7(A)(TB)(FT-3)-G CAD Model

Description

The EL3H7(A)(TB)(FT-3)-G is a high-performance single-channel solid-state relay (SSR) manufactured by Everlight Electronics Co Ltd. This device is designed for a variety of applications requiring reliable and efficient switching. It features a compact package and offers excellent electrical isolation between the control and load circuits.

Applications:

  • Telecommunications Equipment: Used for switching signals and controlling various functions in telecom systems.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for switching actuators, sensors, and other devices.
  • Security Systems: Utilized in alarm systems and access control systems for switching lights, sirens, and door locks.
  • Medical Equipment: Integrated into medical devices requiring reliable and isolated switching of sensitive circuits.
  • Office Automation Equipment: Found in printers, copiers, and other office machines for controlling motors, solenoids, and other electromechanical components.

Features:

  • High Isolation Voltage: Provides strong electrical isolation between the input and output, ensuring safety and preventing ground loops.
  • Solid-State Reliability: Offers a long lifespan and high reliability compared to electromechanical relays, with no moving parts to wear out.
  • Compact Package: Allows for easy integration into densely populated circuit boards.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay when it is conducting.
  • Fast Switching Speed: Enables rapid switching of signals, suitable for high-speed applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced System Reliability: The solid-state design eliminates mechanical failures, improving the overall reliability of the system.
  • Improved Safety: The high isolation voltage protects users and equipment from hazardous voltages.
  • Reduced Maintenance Costs: The long lifespan of the SSR reduces the need for frequent replacements, lowering maintenance costs.
  • Increased Energy Efficiency: The low on-resistance minimizes power losses, leading to improved energy efficiency.
  • Space Savings: The compact package allows for smaller and more compact designs.

Additional Details:

The EL3H7(A)(TB)(FT-3)-G typically features an input control voltage range suitable for common logic levels. The output is designed to switch AC or DC loads within specified voltage and current limits. The device is often available in surface-mount packages for automated assembly. Refer to the datasheet for specific electrical characteristics, such as input current, output voltage, on-resistance, and isolation voltage.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Molex, LLC
FPC Connector
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess