EN
  • EN
  • DE

B39861-B4161-U410

Part No B39861-B4161-U410
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Description Low-Loss Filter for Mobile Communication
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818509-B39861-B4161-U410
Ultra Librarian 3D Model Ultra Librarian B39861-B4161-U410 CAD Model

Description

The B39861-B4161-U410 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter is designed for use in communication systems, offering precise filtering characteristics.

Applications

  • Mobile communication systems (e.g., cellular base stations)
  • Wireless communication devices
  • RF front-end modules
  • Satellite communication systems
  • Radio receivers and transmitters

Features

  • High selectivity: Provides excellent rejection of unwanted signals, minimizing interference.
  • Low insertion loss: Ensures minimal signal attenuation within the passband, maximizing signal strength.
  • Small size: Allows for compact integration into RF modules and devices.
  • Stable performance: Offers reliable operation over a wide temperature range.
  • Surface mountable device (SMD): Facilitates automated assembly and high-volume production.

Benefits

  • Improved signal quality: By filtering out noise and interference, the B39861-B4161-U410 enhances the overall signal quality in communication systems.
  • Increased system performance: The low insertion loss and high selectivity contribute to improved system performance and reliability.
  • Reduced size and weight: The small size of the filter enables the development of more compact and lightweight communication devices.
  • Cost-effective solution: SAW filters offer a cost-effective filtering solution for a wide range of RF applications.
  • Enhanced reliability: Stable performance over temperature ensures reliable operation in demanding environments.

Additional Details

Specific technical specifications, such as the center frequency, bandwidth, insertion loss, and rejection characteristics, are crucial for selecting the appropriate SAW filter for a given application. The B39861-B4161-U410 is typically fabricated using piezoelectric materials, such as lithium tantalate (LiTaO3) or lithium niobate (LiNbO3), which exhibit excellent acoustic properties. The filter's performance is determined by the design of the interdigital transducers (IDTs) patterned on the piezoelectric substrate. These IDTs generate and detect surface acoustic waves, which are then used to filter the RF signal. Consult the datasheet for detailed electrical characteristics.

You May Also Be Interested in

Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6031 $64.1240
90+ $1.3155 $118.3950
140+ $1.2740 $178.3600
190+ $1.2335 $234.3650
245+ $1.1920 $292.0400
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,090 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess