EN
  • EN
  • DE

EL2501(K)(TU)-G

Part No EL2501(K)(TU)-G
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822410-EL2501(K)(TU)-G
Ultra Librarian 3D Model Ultra Librarian EL2501(K)(TU)-G CAD Model

Description

The EL2501(K)(TU)-G is a high-performance infrared (IR) emitting diode manufactured by Everlight Electronics Co Ltd. It is designed for applications requiring efficient and reliable IR signal transmission. This device is known for its narrow beam angle and high radiant intensity, making it suitable for various remote control and sensing applications.

Applications

  • Remote control systems for TVs, DVD players, and other consumer electronics.
  • Light curtains and photoelectric sensors.
  • IR data transmission.
  • Optical switches.
  • Encoders and card readers.

Features

  • High radiant intensity.
  • Narrow viewing angle.
  • High reliability.
  • Standard T-1 3/4 (5mm) package.
  • RoHS compliant.

Benefits

  • Efficient IR signal transmission: The high radiant intensity ensures effective communication over distance.
  • Precise targeting: The narrow viewing angle allows for focused signal transmission, reducing interference.
  • Long operational life: Designed for reliability, ensuring consistent performance over time.
  • Easy integration: The standard package simplifies the design and assembly process.

Additional Details

The EL2501(K)(TU)-G has a forward voltage of typically 1.2V and a peak wavelength of 940nm. Its radiant intensity typically reaches several mW/sr (milliwatts per steradian) at a forward current of 20mA. It is housed in a clear plastic package, which allows for maximum IR transmission. It is crucial to adhere to the recommended operating conditions to maximize the device's lifespan and performance.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess