The EL1018(TB)-VG is an optocoupler from Everlight Electronics Co., Ltd. It consists of an infrared emitting diode (IRED) and a phototransistor, electrically isolating the input and output circuits while allowing signal transfer. This optocoupler is designed for applications requiring electrical isolation, noise reduction, and signal transmission between circuits with different voltage levels.
Applications
- Industrial control equipment
- Power supplies
- Motor control circuits
- Telecommunications equipment
- Microprocessor input/output isolation
Features
- High isolation voltage
- Current transfer ratio (CTR) options available
- Compact package
- RoHS compliant
- High collector-emitter voltage
Benefits
- Provides electrical isolation between circuits, protecting sensitive components.
- Reduces noise and interference in signal transmission.
- Enables signal transfer between circuits with different ground potentials.
- Offers a wide range of CTR options to match various application requirements.
- Contributes to environmentally friendly products with RoHS compliance.
Technical Specifications:
- Input-Output Isolation Voltage: Typically 5000 VRMS (Consult Datasheet)
- Current Transfer Ratio (CTR): Varies depending on the grade (Consult Datasheet)
- Collector-Emitter Voltage: 80V (Typical)
- Forward Current: 60mA (Typical)
- Package Type: DIP-4
- Operating Temperature Range: -55°C to +110°C (Consult Datasheet)