The EL-383UBC/H2 is a 3mm through-hole LED lamp manufactured by Everlight Electronics Co Ltd. It is a blue ultra-bright LED, designed for applications requiring a highly visible light source.
Applications:
- Indicator lights
- Backlighting for LCDs and switches
- Automotive lighting
- Electronic signs and displays
- Consumer electronics
Features:
- High luminous intensity
- Low power consumption
- Long operating life
- Diffused lens for uniform light distribution
- Lead-free
Benefits:
- Provides a bright and easily visible light source.
- Energy efficient, reducing power consumption.
- Durable and reliable, ensuring long-term performance.
- Environmentally friendly due to its lead-free construction.
- Offers a wide viewing angle for optimal visibility.
Technical Specifications:
While specific electrical and optical characteristics (e.g., forward voltage, luminous intensity, viewing angle, peak wavelength) vary slightly depending on the specific binning and testing conditions, typical values for similar Everlight blue LEDs include:
- Forward Voltage: Typically 3.0-3.6V
- Luminous Intensity: Can range from several hundred to several thousand mcd (millicandela) depending on the drive current.
- Dominant Wavelength: Typically between 465-475 nm, resulting in a blue color.
- Viewing Angle: Often between 50 and 100 degrees.
- Operating Temperature: -40°C to +85°C
For detailed specifications, refer to the specific datasheet for the EL-383UBC/H2 from Everlight Electronics Co Ltd.