EN
  • EN
  • DE

APM-12D23-20-DF8/TR8

Part No APM-12D23-20-DF8/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (A - B)
Description Ambient Light Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045685-APM-12D23-20-DF8/TR8
Categories OEM Parts(A-B)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APM-12D23-20-DF8/TR8 CAD Model

Description

The APM-12D23-20-DF8/TR8 is a surface-mount, high-power LED manufactured by Everlight Electronics Co Ltd. It is designed for applications requiring high brightness, energy efficiency, and long lifespan. This LED package is specifically engineered for optimal thermal management, ensuring reliable operation even under demanding conditions. The DF8/TR8 designation likely refers to the specific tape and reel packaging for automated assembly.

Applications

  • Automotive Lighting: Including daytime running lights (DRLs), rear lights, and turn signals.
  • Commercial Lighting: Such as streetlights, high-bay lighting, and architectural lighting.
  • Industrial Lighting: Used in machine vision systems, inspection lighting, and task lighting.
  • Signage and Displays: For both indoor and outdoor electronic displays.
  • General Illumination: Replacement lamps and luminaires.

Features

  • High Luminous Flux: Delivers a substantial amount of light output for its size.
  • Low Thermal Resistance: Efficiently dissipates heat, improving reliability and extending lifespan.
  • Surface Mount Device (SMD): Enables automated assembly and compact design.
  • Wide Viewing Angle: Provides uniform light distribution.
  • Long Lifespan: Designed for thousands of hours of operation.
  • RoHS Compliant: Environmentally friendly, free of hazardous substances.

Benefits

  • Energy Savings: Consumes less power than traditional lighting technologies.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Improved Visibility: High brightness and uniform light distribution enhance visibility.
  • Design Flexibility: Compact size and surface mount design allow for greater design freedom.
  • Enhanced Safety: Low heat generation reduces the risk of burns.

Additional Details

While specific electrical and optical characteristics (e.g., forward voltage, current, color temperature, luminous intensity) require referring to the official Everlight datasheet, high-power LEDs like the APM-12D23-20-DF8/TR8 typically require careful thermal management using heat sinks or other cooling solutions to maintain optimal performance and prevent premature failure. The packaging is designed to withstand reflow soldering processes used in automated assembly lines. The materials used are selected for high reliability and resistance to environmental factors such as humidity and temperature variations.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess