EN
  • EN
  • DE

QS3VH125SG

Part No QS3VH125SG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Win Source Part Number 181883-QS3VH125SG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS3VH125SG CAD Model

Description

The QS3VH125SG is a high-speed CMOS 3.3V 12-bit to 24-bit bus switch from IDT (Integrated Device Technology). It's designed for low-delay signal propagation, making it suitable for high-performance applications where signal integrity and speed are critical. It essentially acts as a fast switch, allowing signals to pass through with minimal distortion.

Applications:

  • Bus Isolation
  • Multiplexing and Demultiplexing
  • Data Routing
  • High-speed digital systems
  • Memory Interfacing

Features:

  • Low On-Resistance: Minimizes signal attenuation.
  • Near-Zero Propagation Delay: Ensures rapid signal transfer.
  • Low Power Consumption: Suitable for energy-sensitive applications.
  • 3.3V Operation: Compatible with modern low-voltage logic.
  • CMOS Technology: Provides excellent noise immunity.
  • 12-Bit to 24-Bit Switching: Offers flexible bus width options.

Benefits:

  • Improved System Performance: Reduces delays, enabling faster data transfer.
  • Reduced Signal Degradation: Maintains signal integrity even at high frequencies.
  • Increased System Reliability: Robust design minimizes errors.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Simplified System Design: Versatile switching capabilities reduce component count.
  • Flexibility in Bus Architecture: Allows for dynamic bus configurations.

Additional Details:

The QS3VH125SG is typically available in surface-mount packages, facilitating efficient board assembly. Its low on-resistance is a crucial parameter, directly impacting the signal loss across the switch. The near-zero propagation delay is vital in applications where timing margins are tight. The device's CMOS technology provides a wide operating voltage range and good noise immunity. It allows designers to switch between a 12-bit bus and a 24-bit bus, offering flexibility in data path management. Its low power consumption makes it suitable for battery-powered devices and other energy-conscious applications. The wide bandwidth supports high-speed data transfer rates.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess