EN
  • EN
  • DE

94-22UBC

Part No 94-22UBC
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Description High Performance with Reflector LEDs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1134283-94-22UBC
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 94-22UBC CAD Model

Description

The 94-22UBC is a high-efficiency Ultra-Bright Blue LED lamp manufactured by Everlight Electronics Co Ltd. It is designed for applications that require a bright and vibrant blue light source with low power consumption. This LED is commonly used as an indicator, in displays, and other applications where a visible blue light is needed.

Applications

  • Indicator Lights: Status indicators in electronic devices and equipment.
  • Display Backlighting: Backlighting for LCD screens and other display types.
  • Signage: Small signage and decorative lighting.
  • Automotive Lighting: Interior lighting and instrument panel illumination.
  • Consumer Electronics: Decorative lighting in appliances and gadgets.

Features

  • Ultra-Bright Blue Light: Provides a high-intensity blue light output.
  • Low Power Consumption: Energy-efficient operation reduces power usage.
  • Long Lifespan: Durable design ensures extended operating life.
  • Compact Size: Small form factor allows for versatile integration.
  • Wide Viewing Angle: Offers broad light dispersion.
  • RoHS Compliant: Environmentally friendly, free of hazardous substances.

Benefits

  • Enhanced Visibility: Provides a clear and noticeable blue light.
  • Reduced Energy Costs: Lower power consumption leads to cost savings.
  • Extended Service Life: Long lifespan minimizes replacement frequency.
  • Design Flexibility: Compact size allows for easy integration into various designs.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details

The specific electrical and optical characteristics of the 94-22UBC (e.g., forward voltage, current, luminous intensity, wavelength) can be found in the official Everlight datasheet. These LED lamps are designed for easy integration into electronic circuits, typically requiring a series resistor to limit the current and protect the LED from damage. The materials used in its construction are chosen for their durability and resistance to environmental factors, ensuring reliable performance in a variety of applications. Proper handling during soldering and assembly is recommended to prevent damage to the LED.

You May Also Be Interested in

Genesys
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Analog Devices Inc.
Lowest to $18.2138
Micron Technology Inc.
Lowest to $8.2538
Infineon Technologies
Lowest to $9.7932
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Panasonic
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess