EN
  • EN
  • DE

CSD95372BQ5MCT

Part No CSD95372BQ5MCT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC SYNC BUCK NEXFET 12VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Synchronous Buck Converters
Load Type Inductive
Technology Power MOSFET
Channel Output Current 60A
Current - Peak Output 90A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 4.5 V to 16 V
Temperature Range - Operating -55°C to 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 12-VSON (5x6)
Win Source Part Number 1030694-CSD95372BQ5MCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD95372BQ5MCT CAD Model

Description

The Texas Instruments CSD95372BQ5MCT is a state-of-the-art NexFET™ power block that is an integral component for modern power supply solutions. Designed to deliver high efficiency and power density, this power block is ideal for a wide range of applications including point of load converters, synchronous buck converters, and other power management tasks requiring a high performance MOSFET solution.

Key Features

  • High-Efficiency Synchronous Buck Power Stage: The device integrates a high-performance synchronous buck power stage to ensure efficient power conversion, which is critical for minimizing heat generation and improving system reliability.
  • Advanced NexFET™ Technology: Utilizing TI's NexFET™ technology, the CSD95372BQ5MCT offers low on-resistance and low gate charge, resulting in reduced conduction and switching losses.
  • Compact Footprint: The power block comes in a compact 5mm x 6mm QFN package, making it suitable for space-constrained applications while providing excellent thermal performance.
  • Optimized for 5V Gate Drive: Optimized for a 5V gate drive, this device can easily be driven by standard gate drivers, simplifying the design and integration process.

Applications

  • Point of Load (POL) solutions
  • Server and Telecom power supplies
  • Networking equipment
  • Gaming consoles
  • Graphics cards
  • Desktop and laptop computers

Specifications

Parameter Value
Package 5x6mm QFN
On-Resistance (RDS(on)) Low
Gate Charge (Qg) Low
Input Voltage Optimized for 8V to 14V

With its combination of efficiency, power density, and advanced technology, the Texas Instruments CSD95372BQ5MCT is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5036 $52.5540
35+ $2.8747 $100.6145
54+ $2.7849 $150.3846
75+ $2.6951 $202.1325
96+ $2.6052 $250.0992
129+ $2.3357 $301.3053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess