EN
  • EN
  • DE

67-21UYC/S400-A5/TR8

Part No 67-21UYC/S400-A5/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1039783-67-21UYC/S400-A5/TR8
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 67-21UYC/S400-A5/TR8 CAD Model

Description

The 67-21UYC/S400-A5/TR8 is a yellow surface-mount LED manufactured by Everlight Electronics Co Ltd. This LED is designed for applications requiring a bright and easily visible yellow light source, such as indicators, displays, and backlighting. Everlight is a prominent manufacturer of optoelectronic components.

Applications:

  • Indicator lights
  • Status indicators
  • Backlighting for displays
  • Automotive lighting
  • Traffic signals

Features:

  • Yellow color emission
  • Surface-mount package
  • High luminous intensity
  • Wide viewing angle
  • Low power consumption

Benefits:

  • Provides clear and visible yellow indication
  • Suitable for automated assembly processes
  • Offers bright and uniform illumination
  • Easy to see from various angles
  • Reduces power consumption in electronic devices

Additional Details:

Surface mount LEDs are designed for mounting directly onto the surface of printed circuit boards (PCBs), allowing for compact and efficient designs. The luminous intensity indicates the brightness of the LED, measured in millicandelas (mcd). A wide viewing angle ensures visibility from different perspectives. LEDs are energy-efficient and offer a long lifespan compared to traditional lighting. Proper soldering techniques are essential to avoid damage during assembly. LEDs are sensitive to electrostatic discharge (ESD); therefore, proper ESD precautions should be taken. Forward voltage is the voltage required to turn on the LED, and forward current is the current that flows through the LED when it's on. The datasheet provides recommended operating conditions. The "TR8" suffix likely indicates tape and reel packaging. The 'S400-A5' likely refers to a specific binning or performance characteristic of the LED. Consideration should be given to the dominant wavelength of the emitted yellow light to ensure compatibility with the application requirements. Thermal management may be necessary depending on the operating current to maintain long-term reliability.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess