EN
  • EN
  • DE

65-21SYGC/S530-E3/TR8

Part No 65-21SYGC/S530-E3/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description Yellow Green 1.7 x 1.1 mm 120° 46 mcd Clear 2 V Surface Mount Top View LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Depth 1.4 mm
Dominant Wavelength 573 nm
Forward Current 25 mA
Forward Voltage 2.4 V
Lead Free Yes
Length 2 mm
Lens Style Colorless, Diffused
Luminous Intensity 50 mcd
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 2
Packaging Tape and Reel
Power Dissipation 60 mW
Reverse Voltage 5 V
RoHS Compliant
Schedule B 8541402000, 8541402000
Test Current 20 mA
Viewing Angle 120 °
Win Source Part Number 1039780-65-21SYGC/S530-E3/TR8
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 65-21SYGC/S530-E3/TR8 CAD Model

Description

The 65-21SYGC/S530-E3/TR8 is a surface-mount (SMD) bi-color LED manufactured by Everlight Electronics Co., Ltd. It combines Super Yellow and Green LED chips within a single package. This allows the device to emit either color independently or both simultaneously to create a mixed color output. Everlight is a prominent manufacturer of optoelectronic components, including LEDs, displays, and optical sensors.

The '65-21' likely identifies the package type or dimensions, and the 'SYGC' indicates 'Super Yellow Green Common Cathode'. The '/S530-E3' specifies the intensity and wavelength characteristics, along with any specific binning or testing criteria. The '/TR8' likely indicates the packaging type, potentially tape and reel for automated assembly.

Applications:

  • Status indicators for electronic devices
  • Backlighting for LCD displays
  • Automotive lighting
  • Industrial control panels
  • Medical equipment

Features:

  • Surface-mount package
  • Super Yellow and Green color emission
  • Common cathode configuration
  • High luminous intensity
  • Low power consumption
  • Wide viewing angle
  • RoHS compliant

Benefits:

  • Compact size for space-constrained applications
  • Versatile color options
  • Simplified circuit design with common cathode
  • Easy to integrate into automated assembly processes
  • Long lifespan for reliable operation

Key technical specifications include forward voltage (typically around 2.0V for Yellow and 2.2V for Green), luminous intensity (ranging from a few mcd to several hundred mcd depending on the drive current and specific binning), and viewing angle (typically around 120 degrees). The specific wavelengths for the Super Yellow and Green emissions will be detailed in the datasheet, allowing designers to accurately predict the resulting color mix.

The common cathode configuration simplifies the driving circuitry by allowing a single ground connection for both LEDs. The device's low power consumption and high luminous intensity make it ideal for battery-powered applications. Engineers should consult the official Everlight datasheet for the 65-21SYGC/S530-E3/TR8 for detailed specifications, recommended operating conditions, and soldering guidelines. The 'TR8' suffix is usually associated with a specific reel size and number of components per reel.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess