EN
  • EN
  • DE

27-21/R6C-AM2N2LY/3C

Part No 27-21/R6C-AM2N2LY/3C
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815047-27-21/R6C-AM2N2LY/3C
Ultra Librarian 3D Model Ultra Librarian 27-21/R6C-AM2N2LY/3C CAD Model

Description

The 27-21/R6C-AM2N2LY/3C is a multi-color LED manufactured by Everlight Electronics Co Ltd. This LED is designed for various indication and display applications where multiple colors are needed in a single device. It is commonly used in consumer electronics, industrial equipment, and automotive applications.

Applications

  • Status indicators: Used in electronic devices to indicate power status, operating mode, or error conditions.
  • Display panels: Employed in small displays for showing alphanumeric characters or graphical information.
  • Automotive lighting: Found in dashboard indicators, interior lighting, and exterior signaling.
  • Gaming devices: Utilized in gaming consoles, controllers, and accessories for visual feedback.
  • Industrial controls: Integrated into control panels and instrumentation for status indication.

Features

  • LED Colors: Red, Amber, Green (Typical configuration, confirm with datasheet).
  • Package Type: Surface Mount Device (SMD).
  • Viewing Angle: Wide viewing angle for easy visibility.
  • Forward Voltage: Low forward voltage for energy efficiency.
  • Luminous Intensity: High luminous intensity for bright and clear display.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • Long Lifespan: Designed for long-lasting performance.

Benefits

  • Multi-Color Indication: Provides versatile indication options with multiple colors in a single LED.
  • Compact Size: SMD package allows for high-density placement on printed circuit boards.
  • Energy Efficient: Low forward voltage reduces power consumption.
  • Wide Viewing Angle: Ensures easy visibility from various angles.
  • Long Lifespan: Offers reliable and long-lasting performance, reducing maintenance costs.

Additional Details

The 27-21/R6C-AM2N2LY/3C LED typically features a small form factor suitable for surface mount assembly. The specific color configuration (Red, Amber, Green) allows for a wide range of visual indications. The LED is designed to operate at low forward voltage, making it energy efficient. Its wide viewing angle ensures that the light output is easily visible from different perspectives. The RoHS compliance ensures that the LED meets environmental standards. This multi-color LED is a versatile component for various electronic applications requiring visual indication.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,465+ $0.0342 $50.1030
3,575+ $0.0280 $100.1000
5,515+ $0.0272 $150.0080
7,605+ $0.0263 $200.0115
9,845+ $0.0254 $250.0630
13,160+ $0.0228 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,180 pieces
MOQ: 1465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess