EN
  • EN
  • DE

19-237/R6GHBHC-A06/2T

Part No 19-237/R6GHBHC-A06/2T
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814910-19-237/R6GHBHC-A06/2T
Ultra Librarian 3D Model Ultra Librarian 19-237/R6GHBHC-A06/2T CAD Model

Description

The 19-237/R6GHBHC-A06/2T is a surface-mount LED manufactured by Everlight Electronics Co Ltd. The LED is intended for general illumination and indication purposes, and its specific characteristics are indicated by its complex part number.

Applications:

  • Status Indicators: Used as status indicators on electronic devices and control panels.
  • Backlighting: Employed for backlighting LCD screens, keypads, and other displays.
  • Consumer Electronics: Integrated into various consumer electronic products for visual signaling.
  • Automotive Lighting: Used in interior automotive lighting applications.
  • General Illumination: Suitable for low-intensity general illumination purposes.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small form factor allows for high-density placement.
  • High Luminous Intensity: Offers bright and easily visible light output.
  • Wide Viewing Angle: Provides a wide viewing angle for increased visibility.
  • Long Lifespan: Designed for long operational lifespan, ensuring reliability.

Benefits:

  • Efficient Assembly: Surface mount design allows for automated and efficient manufacturing.
  • Space Saving: Compact size facilitates use in space-constrained applications.
  • Reliable Performance: Long lifespan ensures dependable and consistent operation.
  • Versatile Use: Suitable for a broad range of indication and illumination needs.
  • Energy Efficient: Provides energy-efficient light output compared to traditional lighting.

Additional Details:

The specific details of this LED, including its color, wavelength, forward voltage, and luminous intensity, are available in the Everlight Electronics Co Ltd datasheet. The datasheet also contains information regarding soldering guidelines, handling precautions, and compliance with environmental standards. The suffixes 'R6GHBHC-A06' and '/2T' likely indicate variations in color binning, packaging details (such as tape and reel), or other specific performance characteristics. Referencing the manufacturer's documentation is essential for determining the exact specifications and ensuring optimal application.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess