EN
  • EN
  • DE

18-225/R6G6C-A01/3T

Part No 18-225/R6G6C-A01/3T
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description LED Bi-Color Red/Yellow Green 632nm/575nm 4-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Forward Current 20 mA
RoHS Compliant
Viewing Angle 120 °
Win Source Part Number 1035065-18-225/R6G6C-A01/3T
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 18-225/R6G6C-A01/3T CAD Model

Description

The 18-225/R6G6C-A01/3T is a green LED manufactured by Everlight Electronics Co., Ltd. It is a through-hole LED designed for general indication and display applications. This LED is commonly used in front panel indicators, status indicators, and various lighting applications.

Applications:

  • Front panel indicators
  • Status indicators
  • Backlighting for switches and displays
  • Consumer Electronics
  • Industrial Controls

Features:

  • Green LED
  • Through-Hole Mounting
  • High Luminous Intensity
  • Long Operating Life
  • Standard Lead Spacing

Benefits:

  • Bright and clear indication
  • Easy to mount on PCBs
  • Reliable performance with long lifespan
  • Cost-effective solution for visual indication
  • Low power consumption

Additional Details:

The 18-225/R6G6C-A01/3T LED has a typical forward voltage of 2.1V and a forward current of 20mA. It emits a green light with a dominant wavelength of 525nm. The viewing angle is typically 60 degrees, providing a wide distribution of light. This LED is designed for through-hole mounting, making it easy to install on printed circuit boards. Its high luminous intensity ensures clear visibility, even in brightly lit environments. The long operating life of the LED contributes to its reliability and reduces the need for frequent replacements. Everlight Electronics is known for producing high-quality LEDs with consistent performance, and the 18-225/R6G6C-A01/3T is a dependable choice for various indication applications. It is widely used in electronic devices to provide visual feedback to users. The robust construction of the LED allows it to withstand environmental conditions. This LED provides a cost-effective and energy-efficient solution for general purpose indicator applications.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,360+ $0.0368 $50.0480
3,315+ $0.0302 $100.1130
5,120+ $0.0293 $150.0160
7,070+ $0.0283 $200.0810
9,125+ $0.0274 $250.0250
12,245+ $0.0245 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,988 pieces
MOQ: 1360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess