EN
  • EN
  • DE

15-21/R6C-AN1P2/2T

Part No 15-21/R6C-AN1P2/2T
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 713003-15-21/R6C-AN1P2/2T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 15-21/R6C-AN1P2/2T CAD Model

Description

The 15-21/R6C-AN1P2/2T is a red LED manufactured by Everlight Electronics Co Ltd. It is a discrete LED primarily used for indication purposes. This LED offers a reliable and efficient solution for visual signaling and status indication in a variety of electronic devices and systems.

Applications:

  • Front panel indicators on electronic equipment: Used to display power status, activity, or error conditions.
  • Backlighting for switches and buttons: Provides illumination for easy visibility in low-light environments.
  • Indicator lights in consumer electronics: Found in appliances, audio equipment, and other devices to indicate operational status.
  • Status indicators in industrial control panels: Used to signal the state of machinery and processes.
  • General purpose LED indication: Employed in various DIY projects and electronic prototypes.

Features:

  • Color: Red
  • High Luminous Intensity: Offers a bright and easily visible light output.
  • Compact Size: Small footprint allows for easy integration into various designs.
  • Long Lifespan: Provides reliable performance over an extended period.
  • Low Power Consumption: Energy-efficient operation for reduced power requirements.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • Clear Visual Indication: The bright red light provides a clear and easily discernible signal.
  • Reliable Performance: Ensures consistent operation and minimizes downtime.
  • Easy Integration: The compact size and SMT design simplify the assembly process.
  • Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Long-Term Cost Savings: The long lifespan minimizes the need for frequent replacements.

Additional Details:

While specific datasheets are needed for detailed electrical and optical characteristics, typical red LEDs operate with a forward voltage around 1.8V to 2.2V and a forward current of around 20mA. The specific luminous intensity, viewing angle, and other parameters will vary. Always refer to the official datasheet for precise specifications.

The 15-21/R6C-AN1P2/2T is a reliable and versatile red LED suitable for a wide range of indication applications. Its compact size, high luminous intensity, and long lifespan make it an excellent choice for designers and engineers.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0545 $50.1400
2,235+ $0.0448 $100.1280
3,460+ $0.0434 $150.1640
4,765+ $0.0420 $200.1300
6,160+ $0.0406 $250.0960
8,245+ $0.0364 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess