EN
  • EN
  • DE

12-23C/R6GHBHC-A30/2C

Part No 12-23C/R6GHBHC-A30/2C
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description Chip Red/Green/Blue 624nm/525nm/470nm 25/25/20mA 4-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034621-12-23C/R6GHBHC-A30/2C
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 12-23C/R6GHBHC-A30/2C CAD Model

Description

The 12-23C/R6GHBHC-A30/2C is a red-green bicolor LED manufactured by Everlight Electronics Co., Ltd. This LED features two separate LED chips (red and green) within a single package, allowing for the creation of two distinct colors or a combination of colors through simultaneous activation. This type of LED is widely used for indicator lights, status displays, and other applications requiring multiple color options. Everlight is a well-known manufacturer of high-quality optoelectronic components.

The '12-23C' likely refers to the package size and type, typically a 3mm or 5mm through-hole LED. The 'R6GHBHC-A30' designation specifies the intensity and color characteristics of the red and green LEDs, while the '/2C' likely represents a specific production batch or packaging configuration. The LED is designed for easy integration into various electronic circuits.

Applications:

  • Status indicators for electronic devices
  • Dual-color signal lights
  • Backlighting for membrane switches
  • Display panels and signage
  • Automotive dashboard indicators

Features:

  • Red and Green color emission
  • Compact package size
  • Low power consumption
  • Long operating life
  • Through-hole mounting
  • Independent control of each color
  • RoHS compliant

Benefits:

  • Versatile color options in a single package
  • Simplified circuit design
  • Reduced component count
  • Energy-efficient operation
  • Reliable and durable performance

For detailed electrical and optical characteristics, consulting the official Everlight datasheet for the 12-23C/R6GHBHC-A30/2C is crucial. Typically, the forward voltage for both the red and green LEDs will be in the range of 1.8-2.2V for red and 2.0-2.5V for green. The luminous intensity will vary depending on the drive current and the specific binning of the LED chips. The '/2C' suffix may relate to specific testing criteria or packaging variations within the product line.

This bicolor LED provides a convenient and space-saving solution for applications requiring multiple color indicators, and its ease of use makes it a popular choice for various electronic projects and products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess