EN
  • EN
  • DE

12-22/S2G6C-C30/2C

Part No 12-22/S2G6C-C30/2C
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description LED Multi-Color Chip Orange/Yellow Green 612.5nm/575.5nm 25mA 3-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034612-12-22/S2G6C-C30/2C
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 12-22/S2G6C-C30/2C CAD Model

Description

The 12-22/S2G6C-C30/2C is a surface-mount LED manufactured by Everlight Electronics. It is designed for diverse indicator and display applications where a reliable and efficient light source is crucial.

Applications:

  • Status Indicators: Used in electronic devices and appliances to indicate operational status (e.g., power on/off, charging).
  • Backlighting: Employed in backlighting small displays, keypads, and control panels.
  • Commercial Signage: Integrated into small-scale signage and decorative lighting systems.
  • Automotive Lighting: Used in automotive interior lighting, dashboard indicators, and control panels.
  • Industrial Equipment: Utilized in industrial control panels and equipment indicators.

Features:

  • Surface Mount Design: Facilitates automated assembly processes and reduces manufacturing time.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • High Luminous Output: Provides bright and clear light for enhanced visibility.
  • Long Operational Lifespan: Offers extended operational life, minimizing maintenance requirements.
  • Low Power Consumption: Energy-efficient design reduces overall power usage.
  • RoHS Compliance: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced Reliability: Provides consistent and dependable performance in various operating conditions.
  • Simplified Manufacturing: SMT design streamlines the assembly process and reduces production costs.
  • Improved Visual Clarity: High brightness enhances visual clarity in indicator and display applications.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Energy Savings: Low power consumption contributes to energy savings and reduces environmental impact.

Additional Details:

The specific electrical and optical characteristics (e.g., peak wavelength, forward voltage, luminous intensity) of the 12-22/S2G6C-C30/2C LED are usually detailed in the product datasheet. The 'S2G6C' likely indicates a specific color, most probably Green, with the 'C30' referring to a binning code for brightness and color uniformity. It generally operates at a low DC voltage (typically 2-3V) and consumes a minimal amount of current. Refer to the official Everlight datasheet for precise specifications.

This LED is designed to provide a dependable and efficient light source for applications that require clear indication and reliable performance.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess