EN
  • EN
  • DE

EM6A9160TSD-5G

Part No EM6A9160TSD-5G
Manufacturer Etron Technology
Catalog DDR
Description DDR-400 8Mx16 (128Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944175-EM6A9160TSD-5G
Series *
Ultra Librarian 3D Model Ultra Librarian EM6A9160TSD-5G CAD Model

Description

The EM6A9160TSD-5G is a high-performance DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Etron Technology. It is designed to provide fast and reliable memory access for a wide range of applications, including computers, embedded systems, and networking devices.

Applications:

  • Desktop and Laptop Computers: Used as main memory for general computing tasks.
  • Embedded Systems: Integrated into industrial control systems, medical devices, and automotive applications.
  • Networking Devices: Employed in routers, switches, and other network infrastructure equipment.
  • Gaming Consoles: Used to provide fast memory access for gaming applications.

Features:

  • DDR Technology: Provides high-speed data transfer rates by transferring data on both the rising and falling edges of the clock signal.
  • High Capacity: Offers a large memory capacity for storing application code and data.
  • Low Power Consumption: Designed for energy-efficient operation, reducing power consumption in memory-intensive applications.
  • High Reliability: Manufactured with high-quality components and rigorous testing to ensure reliable performance.
  • Lead-Free Package: Compliant with RoHS environmental standards.

Benefits:

  • Improved System Performance: Provides faster memory access, resulting in improved system performance.
  • Increased Memory Capacity: Enables the storage of larger amounts of data and more complex applications.
  • Reduced Power Consumption: Lowers power consumption, extending battery life in portable devices.
  • Enhanced Reliability: Ensures reliable performance, reducing the risk of data loss and system crashes.

Additional Details:

The EM6A9160TSD-5G operates at a clock frequency of up to 200 MHz and provides a data transfer rate of up to 400 Mbps. It is available in a standard TSOP (Thin Small Outline Package) and operates over a temperature range of 0°C to +70°C. The module is compatible with various DDR SDRAM controllers.

You May Also Be Interested in

Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess