The EM68C16CWQE-25IH is a CMOS static RAM (SRAM) manufactured by Etron Technology. It is organized as 64K x 16 bits. This SRAM device is designed for applications requiring moderate access times.
Applications:
- Embedded systems
- Industrial control equipment
- Medical devices
- Instrumentation
- Automotive applications
Features:
- Access time: 25 ns
- Low power CMOS technology
- Single 5V power supply
- Data retention voltage: 2V (typical)
- Fully static operation: no clock or refresh required
- Tri-state outputs
- TTL compatible inputs and outputs
Benefits:
- Suitable for applications where speed is important.
- Low power consumption extends battery life in portable devices.
- Simplifies system design and reduces component count due to its fully static operation.
- Provides easy interface to other TTL-compatible devices.
Additional Details:
The EM68C16CWQE-25IH operates from a single 5V power supply. The device offers fully static operation, eliminating the need for external clocks or refresh circuits. The operating temperature range is typically -40°C to +85°C.
This SRAM is suitable for applications where speed is a requirment. The EM68C16CWQE-25IH's reliability and performance characteristics make it a dependable choice for demanding applications.