The EM68C16CWQD-25IH is a high-speed CMOS Static RAM (SRAM) device manufactured by Etron Technology. This SRAM is designed for applications requiring fast access times and low power consumption. It is often used in embedded systems, cache memory, and other high-performance applications.
Applications
- Cache memory
- Embedded systems
- Networking equipment
- Industrial control systems
- Telecommunications equipment
- High-speed data acquisition systems
Features
- High-speed access time (25ns)
- Low power CMOS technology
- 16K x 8-bit organization (128 Kbit)
- Single 5V power supply
- TTL compatible inputs and outputs
- Operating temperature range for industrial applications
- Available in various package options
Benefits
- Fast data access for high-performance applications
- Reduced power consumption for energy-efficient systems
- Easy integration into existing systems
- Wide operating voltage range
- Reliable operation over a wide temperature range
Additional Details
The 'EM68C16' designates the SRAM family from Etron. 'CWQD' refers to the specific package type, often a ceramic or plastic quad flat pack. '-25' indicates the access time of 25 nanoseconds. 'IH' likely denotes the temperature range or specific revision. The EM68C16CWQD-25IH operates from a single 5V power supply and features TTL-compatible inputs and outputs, simplifying interfacing with other digital logic components. Its low power consumption makes it suitable for battery-powered applications or systems where power efficiency is a concern. This SRAM provides non-volatile data storage when power is applied. This component's high speed enables efficient data processing and storage in demanding applications. The industrial temperature range allows for reliable operation in harsh environments. The EM68C16CWQD-25IH is designed to meet stringent industry standards for quality and reliability.