EN
  • EN
  • DE

EM688165TS-5G

Part No EM688165TS-5G
Manufacturer Etron Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Etron Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822517-EM688165TS-5G
Ultra Librarian 3D Model Ultra Librarian EM688165TS-5G CAD Model

Description

The EM688165TS-5G is a high-speed CMOS Double Data Rate (DDR) Synchronous DRAM (SDRAM) module manufactured by Etron Technology. This memory module is designed to provide high bandwidth and low latency for demanding applications requiring fast data access and transfer rates. The EM688165TS-5G is widely used in various electronic devices, including computers, graphics cards, and embedded systems.

Applications:

  • Desktop and Laptop Computers: Serving as main system memory to facilitate fast data access and application performance.
  • Graphics Cards: Providing the necessary bandwidth for processing and rendering high-resolution images and videos.
  • Embedded Systems: Integrated into industrial control systems, networking devices, and other embedded applications requiring reliable high-speed memory.
  • Gaming Consoles: Used as main memory to enhance game performance and graphics rendering.
  • Networking Equipment: Supports high-speed data transmission and processing in routers, switches, and other network devices.

Features:

  • DDR SDRAM Technology: Offers high bandwidth and low latency compared to earlier SDRAM technologies.
  • High-Speed Data Transfer: Enables rapid data access and transfer rates, improving overall system performance.
  • CMOS Technology: Provides low power consumption and high reliability.
  • Synchronous Operation: Aligns data transfers with a system clock for efficient memory management.
  • Multiple Memory Banks: Allows for concurrent access to different memory locations, improving performance.
  • Lead-Free Packaging: Complies with environmental regulations by excluding lead in the packaging materials.

Benefits:

  • Improved System Performance: High-speed data transfer rates enhance overall system performance.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, extending battery life in portable devices.
  • Enhanced Reliability: Robust design ensures stable and reliable operation over a wide range of conditions.
  • Increased Bandwidth: DDR SDRAM technology provides increased bandwidth for demanding applications.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and cost-effectiveness.
  • Environmentally Friendly: Lead-free packaging reduces environmental impact.

Additional Details:

The EM688165TS-5G memory module typically operates at a specified clock frequency, determining its data transfer rate. It also includes features such as auto-refresh and power-down modes to optimize power consumption. This memory module is designed to meet industry standards for electrical and mechanical performance, ensuring high-quality and reliable operation in various electronic applications.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess