EN
  • EN
  • DE

E5388-YM05Q2-L

Part No E5388-YM05Q2-L
Manufacturer Pulse
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822200-E5388-YM05Q2-L
Ultra Librarian 3D Model Ultra Librarian E5388-YM05Q2-L CAD Model

Description

The E5388-YM05Q2-L is a discrete LAN transformer module manufactured by Pulse Electronics. These modules are designed for Ethernet applications requiring galvanic isolation and signal integrity. These components are commonly used in network interface cards (NICs), embedded systems, and other networking devices.

Applications:

  • Ethernet Network Interface Cards (NICs): Provides signal isolation and impedance matching.
  • Embedded Systems: Integrates Ethernet connectivity into embedded devices.
  • Routers and Switches: Enables reliable data transmission in networking equipment.
  • Industrial Ethernet: Supports robust communication in harsh industrial environments.
  • Power over Ethernet (PoE) Applications: Compatible with PoE systems for power and data transmission.

Features:

  • Isolation: Provides galvanic isolation to protect sensitive circuitry.
  • Common Mode Choke: Reduces common mode noise for improved signal quality.
  • Impedance Matching: Matches impedance between the PHY and cable.
  • Compact Design: Saves valuable board space.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference for reliable data transmission.
  • Enhanced Protection: Protects against voltage surges and electrical noise.
  • Reliable Performance: Ensures stable operation in demanding environments.
  • Easy Integration: Simplifies design and manufacturing processes.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details:

The E5388-YM05Q2-L module typically supports Ethernet speeds up to 10/100/1000 Mbps. It is designed to meet industry standards for Ethernet performance and safety. The module’s compact size makes it suitable for space-constrained applications. The datasheet provides detailed information on its electrical characteristics, mechanical dimensions, and application guidelines. It is commonly used with Ethernet PHY transceivers from various manufacturers. The isolation voltage rating is a key parameter to consider for safety-critical applications. The common mode rejection ratio (CMRR) is another important specification for minimizing noise interference.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess