EN
  • EN
  • DE

EM63B165TS-6G

Part No EM63B165TS-6G
Manufacturer Etron Technology
Catalog SD
Description SD 32Mx16-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945861-EM63B165TS-6G
Series *
Ultra Librarian 3D Model Ultra Librarian EM63B165TS-6G CAD Model

Description

The EM63B165TS-6G is an SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Etron Technology. This memory chip is designed for applications requiring rapid data access and substantial memory bandwidth, making it suitable for various embedded systems, networking devices, and other performance-critical applications.

Applications

  • Embedded Systems: Used in a variety of embedded applications, such as industrial controllers, networking equipment, and consumer electronics.
  • Networking Devices: Supports data buffering and packet processing in routers, switches, and other network devices.
  • Graphics Processing: Can be used for frame buffers and texture storage in lower-end graphics applications.
  • Consumer Electronics: Found in devices such as set-top boxes, digital TVs, and portable media players.
  • Automotive Applications: Used in automotive infotainment systems and other in-vehicle electronics.

Features

  • High-Speed Data Access: Optimized for fast read and write operations, enhancing system performance.
  • Synchronous Operation: Operates in synchronization with the system clock, ensuring precise timing and data transfers.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered and portable devices.
  • Compact Package: Typically available in a TSOP (Thin Small Outline Package) for space-constrained applications.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and reliability.

Benefits

  • Enhanced System Performance: Fast memory access speeds improve overall system responsiveness and efficiency.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Reliable Operation: Designed for stable and consistent performance in diverse operating conditions.
  • Easy Integration: Standard package and JEDEC compliance simplify integration into existing and new designs.
  • Cost-Effectiveness: Provides a good balance of performance and cost for a wide range of applications.

Technical Specifications

The EM63B165TS-6G likely has a density of 16Mb (Megabits). The "-6G" likely indicates a speed grade, corresponding to a clock rate around 166 MHz (approximately 6ns access time). It typically operates at a voltage of 3.3V. Important parameters include CAS Latency (CL), which affects read latency, and the operating temperature range. The package type is usually TSOP54. For precise details, including the memory organization (e.g., 1M x 16), refresh rates, and power consumption, refer to the official datasheet from Etron Technology.

It is essential to consult the official Etron Technology datasheet for the EM63B165TS-6G when incorporating it into a system design. This ensures that all specifications are properly accounted for, and that the memory operates reliably within the target application.

You May Also Be Interested in

Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess