EN
  • EN
  • DE

EM638165BE-7G

Part No EM638165BE-7G
Manufacturer Etron Technology
Catalog SD
Description SD 4Mx16-6 PC166 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945669-EM638165BE-7G
Series *
Ultra Librarian 3D Model Ultra Librarian EM638165BE-7G CAD Model

Description

The EM638165BE-7G is a high-speed SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Etron Technology. This memory component is designed for applications that require high bandwidth and low latency, offering reliable and efficient data storage and retrieval.

Applications:

  • Networking Equipment: Routers, switches, and network interfaces.
  • Graphics Processing Units (GPUs): Frame buffers and texture memory.
  • Embedded Systems: Industrial control systems and automotive applications.
  • Digital Signal Processing (DSP): Applications in audio and video processing.
  • Consumer Electronics: Set-top boxes, digital TVs, and gaming consoles.

Features:

  • High-Speed Data Transfer: Supports fast data transfer rates for demanding applications.
  • Synchronous Operation: Operates in synchronization with the system clock, ensuring efficient data handling.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered devices.
  • Compact Package: Available in various package options to suit different board layouts.
  • Backward Compatibility: Often designed to be compatible with industry-standard SDRAM interfaces.

Benefits:

  • Improved System Performance: Enhances overall system performance with fast and reliable memory access.
  • Reduced Latency: Minimizes delay in data retrieval, crucial for real-time applications.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Cost-Effective: Offers a balance of performance and cost for a wide range of applications.
  • Easy Integration: Simplified integration into existing systems due to industry-standard compatibility.

Additional Details:

The EM638165BE-7G SDRAM is designed with a synchronous interface, allowing it to synchronize memory operations with the system clock. This synchronization facilitates higher data transfer rates and improved overall system performance. The device incorporates internal refresh mechanisms to maintain data integrity and is available in various package options to suit different application requirements. It operates within a specified voltage range and temperature range, as outlined in the manufacturer's datasheet. The chip utilizes advanced memory cell technology to achieve high density and reliability.

You May Also Be Interested in

Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9791 $50.6447
41+ $2.4445 $100.2245
64+ $2.3681 $151.5584
88+ $2.2917 $201.6696
113+ $2.2153 $250.3289
152+ $1.9861 $301.8872
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,997 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess