EN
  • EN
  • DE

DC22-10-10K

Part No DC22-10-10K
Catalog Potentiometers, Variable Resistors Accessories
Description POT/DIAL 10K 1\
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Shaft Size 1.200" (30.48mm)
Number of Turns 10.0
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573440-DC22-10-10K
Ultra Librarian 3D Model Ultra Librarian DC22-10-10K CAD Model

Description

N

You May Also Be Interested in

Ohmite
RHEOSTAT DIAL D94000
Need more? Email Us
ETI Systems
POT/DIAL 10K 1\
Need more? Email Us
TT Electronics
SCALE DIAL 0.25\
Need more? Email Us
ETI Systems
SCALE DIAL 0.25\
Need more? Email Us
411
Kilo International
SCALE DIAL 0.25\
Need more? Email Us
ETI Systems
SCALE DIAL 0.25\
Need more? Email Us
Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
Amphenol
SHAFT PT15 FIG 8 CREAM
Need more? Email Us
ETI Systems
POT/DIAL 1K 1\
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess