EN
  • EN
  • DE

M830110-1K

Part No M830110-1K
Manufacturer Ethertronics
Catalog RF Antennas
Description Savvi Ceramic Imd Gps Ant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Ceramic
Height 1.2954 mm
Max Power Dissipation 500 mW
Mount Surface Mount
Number of Bands 1
Packaging Tape & Reel (TR)
RoHS Compliant
Termination Solder
Win Source Part Number 1120712-M830110-1K
Categories RF Antennas
Manufacturer Ethertronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M830110-1K CAD Model

Description

The Ethertronics M830110-1K is a ceramic chip antenna designed for various wireless communication applications. This antenna provides a small size, wide bandwidth, and high efficiency, making it suitable for use in mobile devices, IoT devices, and other wireless equipment where compact and reliable performance is required.

Applications

  • Mobile Phones: Cellular, Wi-Fi, and Bluetooth connectivity.
  • IoT Devices: Wireless sensors, trackers, and smart home devices.
  • Wireless Modules: Zigbee, LoRaWAN, and other wireless communication modules.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronics.
  • Asset Tracking: GPS trackers, asset monitoring devices, and logistics applications.

Features

  • Small Size: Compact form factor for space-constrained applications.
  • Wide Bandwidth: Supports multiple frequency bands for global connectivity.
  • High Efficiency: Provides excellent signal strength and range.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Ceramic Construction: Offers stable performance and resistance to environmental factors.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Simple Integration: Easy to design into various electronic devices.

Benefits

  • Improved Wireless Performance: High efficiency and wide bandwidth enhance signal strength and range.
  • Reduced PCB Space: Small form factor allows for denser circuit layouts.
  • Simplified Assembly: SMT design enables automated placement and soldering.
  • Enhanced Reliability: Robust construction and stable performance ensure long-term operation.
  • Versatile Applications: Suitable for a wide range of wireless communication applications.

Additional Details

The M830110-1K typically operates in multiple frequency bands. Key specifications include return loss, VSWR (Voltage Standing Wave Ratio), and radiation patterns. Impedance matching is critical for achieving optimal performance; the antenna often requires a matching network to be properly integrated into the device. It is designed for reflow soldering processes and is compliant with RoHS environmental standards.

You May Also Be Interested in

Taoglas Limited
RF ANT 850MHZ/900MHZ FLAT PATCH
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Digi International
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Taoglas Limited
RF ANT 1.561/1.575GHZ CER PATCH
Need more? Email Us
Phoenix Contact
RF ANT 2.4GHZ WHIP STR BRKT MT
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ WHIP STR N MALE
Need more? Email Us
Abracon LLC
RF ANT 868MHZ CER PATCH PIN ADH
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Taoglas Limited
WI-FI OMNIDIRECTIONAL CP 50MM SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess