EN
  • EN
  • DE

GB04001

Part No GB04001
Manufacturer Ethertronics/AVX
Catalog RF Antennas
Description RF ANT 2.4GHZ STAMPED MET SLD  /  2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Ethertronics/AVX
Series Prestta™
Package Tape & Reel
Product Status Obsolete
RF Family/Standard 802.15.4, Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type Stamped Metal
Number of Bands 1
VSWR 2.1
Gain 1dBi
Power - Max 2 W
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.118" (3.00mm)
Applications Bluetooth, Wi-Fi, WLAN, Zigbee™
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.10.9100
Other Names 939-1042-2,939-1042-ND,939-1042-6,40-900141-02,939-1042,939-1042-1
Standard Package 1,000
Win Source Part Number 1167374-GB04001
Ultra Librarian 3D Model Ultra Librarian GB04001 CAD Model

Description

The Prestta™ GB04001 is an RF antenna designed for use in Bluetooth, Wi-Fi, WLAN, and Zigbee™ applications.

  • Series: Prestta™
  • Manufacturer: Ethertronics/AVX
  • Product: GB04001
  • Application: Bluetooth, Wi-Fi, WLAN, and Zigbee™
  • Status: Obsolete
  • Standard Package: 1,000
  • Frequency Range: 2.4GHz ~ 2.5GHz
  • Gain: 1dBi
  • VSWR: 2.1

You May Also Be Interested in

Abracon LLC
RF ANT 868MHZ CER PATCH PIN ADH
Need more? Email Us
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Taoglas Limited
RF ANT 915MHZ WHIP STR N MALE
Need more? Email Us
Ezurio
RF ANT 2.4GHZ PCB TRACE CONN
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ WHIP STR
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
TE Connectivity
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Phoenix Contact
RF ANT 2.4GHZ WHIP STR BRKT MT
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ FLAT PATCH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess